ASUS logo

ASUS Transformer Mini T102HA-GR038T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 128 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Orange, White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66102
Info modified on:
02 Jun 2025, 17:36:14
Short summary description ASUS Transformer Mini T102HA-GR038T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 128 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Orange, White:

ASUS Transformer Mini T102HA-GR038T, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 4 GB, 128 GB

Long summary description ASUS Transformer Mini T102HA-GR038T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB 128 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Orange, White:

ASUS Transformer Mini T102HA-GR038T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 128 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10. Product colour: Orange, White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.