ASUS logo

ASUS Zenbook UX310UQ-FB039R Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Quad HD+ 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Pro Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19137
Info modified on:
01 Feb 2025, 05:24:56
Short summary description ASUS Zenbook UX310UQ-FB039R Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Quad HD+ 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Pro Grey:

ASUS Zenbook UX310UQ-FB039R, Intel® Core™ i7, 2.5 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 16 GB, 1.26 TB

Long summary description ASUS Zenbook UX310UQ-FB039R Intel® Core™ i7 i7-6500U Laptop 33.8 cm (13.3") Quad HD+ 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Pro Grey:

ASUS Zenbook UX310UQ-FB039R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.