ASUS Zenbook UX310UA-FB405T, Intel® Core™ i5, 2.5 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 256 GB
ASUS Zenbook UX310UA-FB405T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Pink gold