Operating system installed
*
Windows 10
Intel® Wireless Display (Intel® WiDi)
Intel Smart Connect Technology
Intel® Anti-Theft Technology (Intel® AT)
Intel® Smart Response Technology
Intel® Identity Protection Technology (Intel® IPT)
Intel® Hyper Threading Technology (Intel® HT Technology)
Intel® Turbo Boost Technology
Intel® Small Business Advantage (Intel® SBA)
Intel® High Definition Audio (Intel® HD Audio)
Enhanced Intel SpeedStep Technology
Intel® Clear Video HD Technology (Intel® CVT HD)
Intel Clear Video Technology
Intel® InTru™ 3D Technology
Intel® Quick Sync Video Technology
Intel® AES New Instructions (Intel® AES-NI)
Intel Trusted Execution Technology
Intel Enhanced Halt State
Intel VT-x with Extended Page Tables (EPT)
Intel Stable Image Platform Program (SIPP)
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Thermal Monitoring Technologies
Processor package size
25 x 27 mm
CPU configuration (max)
1
Embedded options available
Intel Virtualization Technology for Directed I/O (VT-d)
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Intel Rapid Storage Technology
Number of battery cells
3
Battery capacity (Watt-hours)
*
36 Wh
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.47 A
AC adapter output voltage
19 V
Password protection type
BIOS, HDD, User
Maximum internal memory (64-bit)
16 GB