ASUS logo

ASUS Vivobook Max K541UA-DM896T Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25239
Info modified on:
28 Jan 2025, 10:19:10
Short summary description ASUS Vivobook Max K541UA-DM896T Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS Vivobook Max K541UA-DM896T, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description ASUS Vivobook Max K541UA-DM896T Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS Vivobook Max K541UA-DM896T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Silver. Weight: 2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.