ASUS logo

ASUS R541UA-DM986T Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 4 GB 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103333
Info modified on:
23 Jan 2025, 18:09:17
Short summary description ASUS R541UA-DM986T Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 4 GB 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS R541UA-DM986T, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description ASUS R541UA-DM986T Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 4 GB 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Silver:

ASUS R541UA-DM986T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Silver. Weight: 2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.