ASUS logo

ASUS Vivobook Max X541UA-XO108D Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") HD 8 GB 1 TB HDD FreeDOS Brown

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26436
Info modified on:
01 Feb 2025, 04:26:52
Short summary description ASUS Vivobook Max X541UA-XO108D Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") HD 8 GB 1 TB HDD FreeDOS Brown:

ASUS Vivobook Max X541UA-XO108D, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook Max X541UA-XO108D Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") HD 8 GB 1 TB HDD FreeDOS Brown:

ASUS Vivobook Max X541UA-XO108D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: FreeDOS. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.