ASUS logo

ASUS Zenbook UX510UW-CN077T Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46853
Info modified on:
29 Jan 2025, 18:57:28
Short summary description ASUS Zenbook UX510UW-CN077T Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Grey:

ASUS Zenbook UX510UW-CN077T, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 628 GB

Long summary description ASUS Zenbook UX510UW-CN077T Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Grey:

ASUS Zenbook UX510UW-CN077T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.