ASUS logo

ASUS F402NA-GA015T Intel® Celeron® N3350 Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 10 White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128982
Info modified on:
22 Jan 2025, 06:13:57
Short summary description ASUS F402NA-GA015T Intel® Celeron® N3350 Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 10 White:

ASUS F402NA-GA015T, Intel® Celeron®, 1.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS F402NA-GA015T Intel® Celeron® N3350 Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 10 White:

ASUS F402NA-GA015T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.