ASUS Zenbook Flip UX360UAK-DQ257T, Intel® Core™ i7, 2.7 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 256 GB
ASUS Zenbook Flip UX360UAK-DQ257T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10. Product colour: Black