ASUS logo

ASUS Transformer Book T101HA-GR032T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB DDR3L-RS-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Pink gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88856
Info modified on:
26 Jun 2024, 05:10:35
Short summary description ASUS Transformer Book T101HA-GR032T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB DDR3L-RS-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Pink gold:

ASUS Transformer Book T101HA-GR032T, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 4 GB, 64 GB

Long summary description ASUS Transformer Book T101HA-GR032T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB DDR3L-RS-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Pink gold:

ASUS Transformer Book T101HA-GR032T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-RS-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: Windows 10 Home. Product colour: Pink gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.