ASUS logo

ASUS Transformer Book T101HA-GR001T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen Quad HD 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 10 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180390
Info modified on:
02 Jun 2025, 17:35:17
Short summary description ASUS Transformer Book T101HA-GR001T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen Quad HD 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 10 Grey:

ASUS Transformer Book T101HA-GR001T, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 2 GB, 32 GB

Long summary description ASUS Transformer Book T101HA-GR001T Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen Quad HD 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 10 Grey:

ASUS Transformer Book T101HA-GR001T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), HD type: Quad HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: Windows 10. Product colour: Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.