ASUS logo

ASUS F556UR-DM363T Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Windows 10 White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119939
Info modified on:
22 Jan 2025, 06:11:49
Short summary description ASUS F556UR-DM363T Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Windows 10 White:

ASUS F556UR-DM363T, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description ASUS F556UR-DM363T Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Windows 10 White:

ASUS F556UR-DM363T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.