ASUS logo

ASUS X540SA-XX161D Intel® Celeron® N3050 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 500 GB HDD FreeDOS Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38926
Info modified on:
22 Jan 2025, 06:11:41
Short summary description ASUS X540SA-XX161D Intel® Celeron® N3050 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 500 GB HDD FreeDOS Red:

ASUS X540SA-XX161D, Intel® Celeron®, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS X540SA-XX161D Intel® Celeron® N3050 Laptop 39.6 cm (15.6") HD 2 GB DDR3L-SDRAM 500 GB HDD FreeDOS Red:

ASUS X540SA-XX161D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Red

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.