ASUS logo

ASUS Zenbook Pro UX501VW-FJ045T Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119295
Info modified on:
22 Jan 2025, 05:00:34
Short summary description ASUS Zenbook Pro UX501VW-FJ045T Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Silver:

ASUS Zenbook Pro UX501VW-FJ045T, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 16 GB, 512 GB, Windows 10

Long summary description ASUS Zenbook Pro UX501VW-FJ045T Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Silver:

ASUS Zenbook Pro UX501VW-FJ045T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 960M. Operating system installed: Windows 10. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.