ASUS logo

ASUS K501UX-WH74 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Grey, Metallic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83873
Info modified on:
28 Jan 2025, 10:09:13
Short summary description ASUS K501UX-WH74 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Grey, Metallic:

ASUS K501UX-WH74, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 256 GB

Long summary description ASUS K501UX-WH74 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Grey, Metallic:

ASUS K501UX-WH74. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® GTX 950M. Operating system installed: Windows 10 Home. Product colour: Grey, Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.