ASUS logo

ASUS K501UB-DM075T Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") 2K Ultra HD 8 GB DDR3L-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Grey, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39737
Info modified on:
25 Jan 2025, 22:26:48
Short summary description ASUS K501UB-DM075T Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") 2K Ultra HD 8 GB DDR3L-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Grey, Stainless steel:

ASUS K501UB-DM075T, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1980 x 1080 pixels, 8 GB, 628 GB

Long summary description ASUS K501UB-DM075T Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") 2K Ultra HD 8 GB DDR3L-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Grey, Stainless steel:

ASUS K501UB-DM075T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 2K Ultra HD, Display resolution: 1980 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product colour: Grey, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.