ASUS F751YI-TY075T-BE, AMD A8, 2.2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 12 GB, 1 TB
ASUS F751YI-TY075T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-7410, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black