ASUS ROG GL552VW-CN826T-BE, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 16 GB, 1 TB, Windows 10 Home
ASUS ROG GL552VW-CN826T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 960M. Operating system installed: Windows 10 Home. Product colour: Metallic. Weight: 2.59 kg