location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG GL552VW-CN778T-BE Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GL552VW-CN778T-BE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB09I1-M09650
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:11:27
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NB09I1-M09650 user manual (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG GL552VW-CN778T-BE Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-6700HQ 2.6 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 256 GB SSD DVD Super Multi
  • - NVIDIA® GeForce® GTX 960M 2 GB Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 48 Wh 120 W
  • - Windows 10 Home
Long product name ASUS ROG GL552VW-CN778T-BE Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black :
The long product name of ASUS ROG GL552VW-CN778T-BE Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700HQ (6M Cache, 2.6GHz), Intel HD Graphics 530 + NVIDIA GeForce GTX 960M, 8GB RAM, 256GB SSD, DVD, Gigabit Ethernet, Windows 10
More>>>
ASUS ROG GL552VW-CN778T-BE Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:
The official description of ASUS ROG GL552VW-CN778T-BE Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gaming Without Limits
Maximum gaming performance, attentive design, flawless visuals and instant upgrades. ROG GL552 is ready to play.

Performance for every game, and any content
With an up to quad-core 6th-generation Intel® Core™ i7 processor and dedicated NVIDIA® GeForce® GTX™ graphics with Microsoft DirectX 12 support, ROG GL552 is made for gaming and primed for creativity. Experience any game or run any application, with the sharper visuals and superior performance you demand.

High strength, stealth style with new Gray-Metal chassis (Optional)
ROG GL552 is as attractive as it is strong, with a design aesthetic inspired by the F-22 stealth fighter and intricate Mayan detailing above the beautiful backlit keyboard. With the option of a Gray-Metal or plastic chassis – it's time to choose your weapon.

A keyboard that commands the game
ROG GL552's low-profile, easy-touch keys deliver perfect-response 1.8mm travel distance, and the marked WASD key group and dedicated numeric pad enable fast, full control. A solid, one-piece construction keyboard is illuminated by a ROG-red backlight for visibility at all times.

New USB Type-C port
The new GL552 features the latest USB 3.1 Type-C port for more convenient connectivity options. The reversible Type-C port ensures a proper connection every time, right-side up, or upside down.

All the storage and speed you need
With up to 2TB of hard drive storage and optional up to 256GB M.2 solid-state disk (SSD), GL552 has speed and storage in abundance. Store all you need, and fulfil your desire for speed.

Easy-access instant upgrades
Pushing GL552 even further is simple. The slide-off upgrade panel offers instant access, so fit an M.2 SSD, a bigger hard drive or more memory whenever you want.

Frag fast, frag first
GameFirst III technology prioritizes the flow of game data across your network. Gaming is smoother, and lag is banished — so your frags are always put first.

Full HD flair, no glare
GL552's large 15.6-inch Full HD IPS display has a matte-black finish that eliminates glare for stunning visuals without distraction. And with wide 178-degree viewing angles, you'll enjoy full vivid-color glory from even the most extreme positions.

Audio excellence with SonicMaster and the unique AudioWizard
GL552 pumps out rich, crystal-clear high-fidelity audio with exclusive SonicMaster technology, while the accompanying ROG AudioWizard services (serves) up five presets tailor-made for popular game genres — immersing you in game worlds like never before.

Short summary description ASUS ROG GL552VW-CN778T-BE Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:
This short summary of the ASUS ROG GL552VW-CN778T-BE Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG GL552VW-CN778T-BE, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS ROG GL552VW-CN778T-BE Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black:
This is an auto-generated long summary of ASUS ROG GL552VW-CN778T-BE Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black based on the first three specs of the first five spec groups.

ASUS ROG GL552VW-CN778T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Mobile series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA
SSD form factor
M.2
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 960M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® HM170
Performance
Repairability index
5.2
Keyboard
Pointing device
Touchpad
Keyboard layout
AZERTY
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FQ
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88967
Conflict-Free processor
Yes
Battery
Number of battery cells
4
Battery capacity
3200 mAh
Battery capacity *
48 Wh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.32 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Password protection type
BIOS, HDD, User
Certificates
Compliance certificates
RoHS
Certification
UL, TUV, MIC, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, CB, EPEAT, EU Flower, Energy star, WEEE, Erp 2013, RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
385 mm
Depth
255 mm
Height
32.4 mm
Weight *
2.59 kg
Source Testseek summary Average rating
Reviews
Updated:
2016-11-11 01:11:53
Uk has collected 79 expert reviews for ASUS ROG GL552VW-CN778T-BE Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
nag.co.za
Updated:
2016-11-11 01:11:53
As far as gaming notebooks go, the ASUS ROG GL552VW can be considered an entry- to mid-level offering. It should go without saying that you shouldn't expect it to perform at the same pace as notebooks that cost twice as much – but if you're searching for...
Good Decent performance for the price, Looks great, Comfortable design, Excellent display...
Bad Builtin speakers fall flat...
Bottom line the GL552VW is a good gaming notebook with a price that's alluringly low compared to the higher-end laptops out there. It feels like more of a true all-rounder, as comfortable at general software use as it is at running Diablo III without a hitch – and t...
80%
techadvisor.co.uk
Updated:
2016-11-11 01:11:53
The Asus RoG GL552 is a mid-range gaming laptop. It costs £899. That's right, £900 only gets you a mid-range machine in gaming laptop land. However, it gets you solid performance with recent games without making graphics sacrifices so major they make it s...
Bottom line The Asus RoG GL552 is a more affordable, lower-spec take on the RoG G752, which is one of the best gaming laptops money can buy right now. Any resemblance is mostly visual, though. Superficial parts of the build are worse, the screen is nowhere near as go...
70%
kitguru.net
Updated:
2016-11-11 01:11:53
So you fancy an Asus Republic Of Gamers laptop but you don't much fancy spending £1,500 on your new purchase. We feel your pain, but honestly can't you trim your expectations? Surely you know an Asus ROG laptop is an expensive proposition? Well no, not ne...
Good Entry level pricing for a ROG laptop, Very quiet, ROG styling, including the black and red colour scheme and backlit keyboard, Reasonable gaming performance, USB 3.1 type C port, 128GB SSD keeps Windows moving smartly, Good battery life...
Bad Screen has a tight viewing angle, Touchpad and mouse can feel vague, You will likely need to adjust image quality settings to suit the GTX 960M graphics.
Bottom line Asus ROG GL552VW has clearly been designed to deliver a Republic Of Gamers laptop at a bargain basement price. That's bargain basement by Republic Of Gamer standards, of course, as it is still fairly pricey in any other terms. The main thing is that you c...
80%
eteknix.com
Updated:
2016-11-11 01:11:53
Picking the right laptop can be a tricky task, as balancing your budget with your requirements can be something of a minefield. If you want something, faster, thinner, lighter, or more stylish, you can expect to pay a sizable premium, and if you want it t...
Good Comfortable keyboard, Cooler and quieter than expected, Good all-round performance in work and gaming tasks, Competitive price vs performance, Great aesthetics, Free gaming mouse included...
Bad Battery life isn’t fantastic, but that’s to be expected on a gaming system, 128GB SSD is quite limiting for game installations, Neutral, “While not the fastest gaming laptop on the market, it’s hard to beat the style, build quality and performance on offe...
Bottom line Pricing The price on the ASUS RoG GL552VW 15.6″ Gaming Laptop is certainly competitive, clocking in at £899.99, with some retailers having that +/- £50 through various promotions. The hardware isn't the latest or the greatest, but in terms of the complete...
0%
laptops.co.uk
Updated:
2016-11-11 01:11:53
The Asus ROG GL552VW is an impressive bit of kit, which comes with a hefty price tag. As a high end gaming laptop, it has dealt with everything that we’ve thrown at it in an calm and collected manner, running AAA games at full graphic capacity. The Asus...
Good High processing speed, Nvidia GTX 960M Graphic card, Looks great, Display...
Bad Battery life, American keyboard layout...
Bottom line The GL552 is a rather pricey laptop, but unlike the mega-gaming laptops on the market, it doesn’t break the £1,000 mark. It has plenty of processing power, and the bright, powerful display and sharp, ominous red and metallic design of the device are beaut...
90%
expertreviews.co.uk
Updated:
2016-11-11 01:11:53
This gargantuan laptop had a protruding rear when you lifted up its massive 17in screen, but the GL552VW's smaller, 15.6in lid stretches across the whole length of the chassis, making it feel positively svelte by comparison. However, with a weight of 2.6k...
Bottom line There's a lot to like about the Asus ROG GL552VW considering its price. Its build quality and specifications are both great for the money and I was particularly pleased to see Asus hasn't skimped on storage. However, the display ultimately lets the system...
80%
pcpowerplay.com.au
Updated:
2016-11-11 01:11:53
We've become accustomed to associating Asus' Republic of Gamers brand with the top tier of pricing, but it appears the company is now extending this to more affordable offerings. Take the new GL552 gaming laptop for instance; with a sticker-price just ove...
Good Affordable, Good CPU and SSD, Nice screen...
Bad Poor GPU, Plastic chassis...
Bottom line If only Asus had of gone with the GTX 970M instead, and jacked the price a little, we'd be much happier with the GL552...
70%
trustedreviews.com
Updated:
2016-11-11 01:11:53
What is the Asus ROG GL552VW? Bearing the high-end Republic of Gamers (ROG) brand, the latest laptop from Asus promises to play "top games" at 1080p without a hitch – but, unusually, costs less than £1,000. In addition, Asus isn't only pitching the GL552V...
Good Solid 1080p gaming pace, Fast, versatile Core i7 processor, Smart design throughout, High-quality keyboard...
Bad Disappointing and inconsistent screen, Underwhelming speakers, Spongy trackpad...
Bottom line Asus ROG GL552VW – Battery Life This is one area where the Asus managed to better both of its rivals. The GL552VW's 48Wh battery lasted for just over three and a half hours in TrustedReview‘s Powermark benchmark, which sets the screen at 40% brightness an...
60%
pcauthority.com.au
Updated:
2016-11-11 01:11:53
W hen it comes to gaming laptops, it's hard to look past the landslide of releases from MSI and Aorus – it seems that every other month they've released the umpteenth version of their most popular models. Yet Asus tends to stick to more productivity and c...
Bottom line "This is an overall solid contender let down by the choice of GPU."...
60%
Theinquirer.net
Updated:
2016-11-11 01:11:53
SOMETHING THAT costs a penny under £900 can seldom be considered an 'entry-level' device, yet this Skylake-powered hunk of aluminium and plastic sits towards the cheaper end of Asus's Republic of Gamers (ROG) notebook range, and the gaming laptop market a...
Good Decent performance, nice mouse and keyboard combo, lots of ports, good value...
Bad Bulky, not terribly well built, lots of pre-installed guff...
70%
techteamgb.co.uk
Updated:
2016-11-11 01:11:53
Asus sent over their GL552VW – the new Skylake i7-6700HQ and the Nvidia 960m – and it's pretty awesome! It's an awesome laptop with a beautiful design, and solid build quality – with a few kinks I'd like to see fixed before I'd buy one.SummaryGreat laptop...
84%
ultrabookreview.com
Updated:
2016-11-11 01:11:53
If you have a little over $1000 and want to buy a full-size all-round laptop, a machine that can handle everyday multitasking, multimedia content and gaming at ease, the Asus ROG GL552VW is one of the options to consider.Asus have a long history in this s...
Good great display; solid performance; easy to upgrade; runs cool and quiet; the battery is not encased; fair price...
Bad chunky, heavy and poor built body; very weak screen frame; mushy keyboard and not the best trackpad; rather small battery...
Bottom line The Asus GL552VW performs well and runs cool and quiet in pretty much every situation. The IPS screen on this top end configuration is also a pleasure to look at. On the other hand, the design and especially the build-quality are a step backwards when com...
70%
gadgetshow.channel5.com
Updated:
2016-11-11 01:11:53
Meet the Asus ROG GL552, one of the latest gaming laptops from the Taiwanese gadget maker that sports a slick stealth fighter-inspired design, speedy internal guts and a full-sized keyboard complete with a numeric pad. We're used to seeing top-flight gami...
60%
HEXUS.net
Updated:
2016-11-20 01:19:55
Is there such a thing as a perfect gaming laptop? We've seen our fair share of high-end attempts here at HEXUS HQ, and while they all tend to have their merits, each one usually comes accompanied with a caveat or two. In the past, these have included lap-...
Good Looks like a proper gaming laptop, Quad-core Intel Skylake CPU, Solid 1080p gaming credentials, Good connectivity options, Removeable battery...
Bad Disappointing TN display, Single-channel memory, SSD is basic by today's standards...
Bottom line We've come full circle, and what was the question? Ah, yes, can one of industry's most recognisable brands nail the gaming laptop? The answer is almost, but not quite.At £875, the Asus Republic of Gamers GL552VW promises plenty but falls short in one...
0%
canadalaptopreviews.com
Updated:
2018-05-01 02:03:48
Are you looking for your next gaming laptop? Well, you have found the right computer here. The Asus ROG is simply designed for people who love playing and streaming games on their laptops. It has all the abundant features you need have the best gaming exp...
Bottom line All members of Republic of Gamers should get one of these brands of laptops. This product promises top notch performance and with all the large amounts of processing and power capabilities.  The price of this laptop is ideal for a ROG machine with its fea...
0%
cgmagonline.com
Updated:
2018-05-01 02:03:48
All right. Let's get one thing straight. Personally, I'm not a big fan of gaming laptops, but I can see their appeal. I like playing my games as much as the next guy, and popping over to a friend's house with your weapon of choice will always be a good ti...
Bottom line It does its job as a laptop better than average, but as a gaming laptop it isn't that impressive. Performance issues and a weak battery soured my experience...
65%
canadalaptopreviews.com
Updated:
2019-11-13 10:10:12
Are you looking for your next gaming laptop? Well, you have found the right computer here. The Asus ROG is simply designed for people who love playing and streaming games on their laptops. It has all the abundant features you need have the best gaming exp...
Bottom line All members of Republic of Gamers should get one of these brands of laptops. This product promises top notch performance and with all the large amounts of processing and power capabilities.  The price of this laptop is ideal for a ROG machine with its fea...
0%
notebookcheck.net
Updated:
2016-11-11 01:11:53
Mainstream update. The affordable ROG GL series gets Skylake, DDR4, USB Type-C, and other small changes to bring it up to speed. We check out the updated model and its performance gains with an overclocked GPU from Xotic PC...
Good high quality matte IPS display; accurate grayscale and colors, factory overclocked GPU; excellent gaming performance, good Turbo Boost performance under stress, 2x storage bays (M.2 + 2.5-inch SATA III), accessible storage bays and RAM slots, bright back...
Bad most internal components not easily accessible, high power consumption; short battery life, no native Thunderbolt 3 support, moderate backlight bleeding, case is a fingerprint magnet, system fan is never idle, no NVMe support, thick and heavy, weak speak...
Bottom line Our analyses and conclusions are based on the conditions of the notebook out-of-the-box. Since Xotic PC units come overclocked and ready to go, our measurements related to temperatures, fan noise, performance, and battery life may be different from a stoc...
80%
Laptopmag.com
Updated:
2016-11-11 01:11:53
The most powerful gaming laptops will blow your mind, but they'll also wallop your wallet. Fortunately, you can get a really great mobile rig for a lot less money. For $999, the 15.6-inch Asus ROG GL552 combines strong performance with a sexy, stealth-fig...
Good Strong full HD gaming performance, Bright and accurate matte display, USB 3.1 Type-C Port, Speedy 7,200 RPM HDD...
Bad Left vent gets really hot when gaming, Poor webcam, Mediocre battery life...
Bottom line The Asus ROG GL552 is a top-notch gaming laptop that won't bust your budget...
80%
HEXUS.net
Updated:
2016-11-11 01:11:53
Is there such a thing as a perfect gaming laptop? We've seen our fair share of high-end attempts here at HEXUS HQ, and while they all tend to have their merits, each one usually comes accompanied with a caveat or two. In the past, these have included lap-...
Good Looks like a proper gaming laptop, Quadcore Intel Skylake CPU, Solid 1080p gaming credentials, Good connectivity options, Removeable battery...
Bad Disappointing TN display, Singlechannel memory, SSD is basic by today's standards...
Bottom line We've come full circle, and what was the question? Ah, yes, can one of industry's most recognisable brands nail the gaming laptop? The answer is almost, but not quite.At £875, the Asus Republic of Gamers GL552VW promises plenty but falls short in one...
0%
laptopmedia.com
Updated:
2016-11-11 01:11:53
The ASUS GL552 is a budget-oriented gaming notebook, part of the premium Republic of Gamers lineup, that hooked us for its really lucrative price-to-performance ratio. A lot of things changed since the last generation (you can read our in-depth review her...
Good Same comfortable keyboard and improved touchpad, High-quality IPS panel, Clear sound and excellent (for a laptop) high, mid and low frequencies, Improved battery life as far as Wi-Fi browsing is concerned, The cooling system seems to work fine even with m...
Bad We expected more premium materials and sturdier construction, Slightly thicker than its predecessor (34.75 mm, 2.6 kg), PWM across almost all brightness levels...
Bottom line ASUS didn't change a lot as regards GL552's design and construction and, as in the previous generation, the focus is on the performance/price ratio.
0%
laptopmedia.com
Updated:
2016-11-11 01:11:53
Finding a good gaming notebook is uneasy task especially when you start searching and come across all these models with different configurations and prices ranging from around €700 to more than €2000. However, in this article we will present two of the mo...
0%
laptopmedia.com
Updated:
2016-11-11 01:11:53
Republic of Gamers is a renown gaming notebook lineup from ASUS offering high-quality machines made to be abused with hardware-hungry games. They all share a similar aggressive, yet attractive design signature, but all of this comes with a relatively high...
Good Low price, Comfortable keyboard, Relatively good IPS panel, Good cooling system, M.2 SATA slot...
Bad Screen flickering from 0 to 99% brightness, Poor build quality, Bad touchpad quality, Unsatisfying battery life even for a gaming notebook, Bulkier and heavier than expected...
Bottom line Our first opinion on the notebook stays the same – it looks like a ROG device, but doesn't leave the same impression. The build quality isn't what we are used to seeing on a ASUS ROG notebook – the plastic feels cheap (except for the interior, the interio...
0%
topnewreview.com
Updated:
2018-04-06 02:22:42
We've become accustomed to associating Asus' Republic of Gamers brand with the top tier of pricing, but it appears the company is now extending this to more affordable offerings. Take the new GL552 gaming laptop for instance; with a sticker-price just ove...
0%