"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172"
"","","33419405","","ASUS","90NB09I1-M09650","33419405","","Laptops","151","ROG","","GL552VW-CN778T-BE","20240626051127","ICECAT","","37409","https://images.icecat.biz/img/gallery/27197886_2253.jpg","5412x4004","https://images.icecat.biz/img/gallery_lows/27197886_2253.jpg","https://images.icecat.biz/img/gallery_mediums/27197886_2253.jpg","https://images.icecat.biz/img/gallery_thumbs/27197886_2253.jpg","","http://objects.icecat.biz/objects/mmo_33419405_1476259294_1027_12089.pdf","ASUS ROG GL552VW-CN778T-BE Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6"") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black","Intel Core i7-6700HQ (6M Cache, 2.6GHz), Intel HD Graphics 530 + NVIDIA GeForce GTX 960M, 8GB RAM, 256GB SSD, DVD, Gigabit Ethernet, Windows 10","ASUS ROG GL552VW-CN778T-BE, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6""), 1920 x 1080 pixels, 8 GB, 256 GB","ASUS ROG GL552VW-CN778T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black","Gaming Without Limits\nMaximum gaming performance, attentive design, flawless visuals and instant upgrades. ROG GL552 is ready to play.\n\nPerformance for every game, and any content\nWith an up to quad-core 6th-generation Intel® Core™ i7 processor and dedicated NVIDIA® GeForce® GTX™ graphics with Microsoft DirectX 12 support, ROG GL552 is made for gaming and primed for creativity. Experience any game or run any application, with the sharper visuals and superior performance you demand.\n\nHigh strength, stealth style with new Gray-Metal chassis (Optional)\nROG GL552 is as attractive as it is strong, with a design aesthetic inspired by the F-22 stealth fighter and intricate Mayan detailing above the beautiful backlit keyboard. With the option of a Gray-Metal or plastic chassis – it's time to choose your weapon.\n\nA keyboard that commands the game\nROG GL552's low-profile, easy-touch keys deliver perfect-response 1.8mm travel distance, and the marked WASD key group and dedicated numeric pad enable fast, full control. A solid, one-piece construction keyboard is illuminated by a ROG-red backlight for visibility at all times.\n\nNew USB Type-C port\nThe new GL552 features the latest USB 3.1 Type-C port for more convenient connectivity options. The reversible Type-C port ensures a proper connection every time, right-side up, or upside down.\n\nAll the storage and speed you need\nWith up to 2TB of hard drive storage and optional up to 256GB M.2 solid-state disk (SSD), GL552 has speed and storage in abundance. Store all you need, and fulfil your desire for speed.\n\nEasy-access instant upgrades\nPushing GL552 even further is simple. The slide-off upgrade panel offers instant access, so fit an M.2 SSD, a bigger hard drive or more memory whenever you want.\n\nFrag fast, frag first\nGameFirst III technology prioritizes the flow of game data across your network. Gaming is smoother, and lag is banished — so your frags are always put first.\n\nFull HD flair, no glare\nGL552's large 15.6-inch Full HD IPS display has a matte-black finish that eliminates glare for stunning visuals without distraction. And with wide 178-degree viewing angles, you'll enjoy full vivid-color glory from even the most extreme positions.\n\nAudio excellence with SonicMaster and the unique AudioWizard\nGL552 pumps out rich, crystal-clear high-fidelity audio with exclusive SonicMaster technology, while the accompanying ROG AudioWizard services (serves) up five presets tailor-made for popular game genres — immersing you in game worlds like never before.","https://images.icecat.biz/img/gallery/27197886_2253.jpg|https://images.icecat.biz/img/gallery/27197886_2846.jpg","5412x4004|5349x4015","|","","","","","","","","","","","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Market positioning: Gaming","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Matt","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-6700HQ","Processor frequency: 2.6 GHz","Processor generation: 6th gen Intel® Core™ i7","Processor cores: 4","Processor threads: 8","Processor boost frequency: 3.5 GHz","System bus rate: 8 GT/s","Processor cache: 6 MB","Processor cache type: Smart Cache","Processor socket: BGA 1440","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i7-6700 Mobile series","Processor codename: Skylake","Bus type: DMI3","Stepping: R0","Thermal Design Power (TDP): 45 W","Configurable TDP-down: 35 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 3.0","PCI Express configurations: 1x16, 2x8, 1x8+2x4","ECC supported by processor: No","Memory","Internal memory: 8 GB","Maximum internal memory: 32 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2133 MHz","Memory form factor: SO-DIMM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive type: DVD Super Multi","Number of SSDs installed: 1","SSD capacity: 256 GB","SSD interface: SATA","SSD form factor: M.2","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA® GeForce® GTX 960M","On-board graphics card model: Intel® HD Graphics 530","Discrete graphics card memory: 2 GB","Discrete graphics memory type: GDDR5","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1050 MHz","Maximum on-board graphics card memory: 1.7 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x191B","Audio","Built-in microphone: Yes","Camera","Front camera: Yes","Network","Wi-Fi: Yes","Wi-Fi standards: Wi-Fi 5 (802.11ac)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","Performance","Motherboard chipset: Intel® HM170","Repairability index: 5.2","Keyboard","Numeric keypad: Yes","Pointing device: Touchpad","Keyboard layout: AZERTY","Windows keys: Yes","Software","Operating system installed: Windows 10 Home","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 x 28 mm","Supported instruction sets: SSE4.1, SSE4.2, AVX 2.0","Processor code: SR2FQ","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 1.00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 88967","Conflict-Free processor: Yes","Battery","Battery capacity: 48 Wh","Number of battery cells: 4","Battery capacity: 3200 mAh","Power","AC adapter power: 120 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output current: 6.32 A","AC adapter output voltage: 19 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection: Yes","Password protection type: BIOS, HDD, User","Certificates","Compliance certificates: RoHS","Certification: UL, TUV, MIC, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, CB, EPEAT, EU Flower, Energy star, WEEE, Erp 2013, RoHS","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 2.59 kg","Width: 385 mm","Depth: 255 mm","Height: 32.4 mm"