ASUS logo

ASUS ROG GX700VO-GB012T Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") 4K Ultra HD 64 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® GeForce® GTX 980 Windows 10 Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73001
Info modified on:
29 Jan 2025, 19:27:18
Short summary description ASUS ROG GX700VO-GB012T Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") 4K Ultra HD 64 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® GeForce® GTX 980 Windows 10 Black, Silver:

ASUS ROG GX700VO-GB012T, Intel® Core™ i7, 2.7 GHz, 43.9 cm (17.3"), 3840 x 2160 pixels, 64 GB, 1.02 TB

Long summary description ASUS ROG GX700VO-GB012T Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") 4K Ultra HD 64 GB DDR4-SDRAM 1.02 TB SSD NVIDIA® GeForce® GTX 980 Windows 10 Black, Silver:

ASUS ROG GX700VO-GB012T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HK, Processor frequency: 2.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.02 TB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.