ASUS logo

ASUS Z450LA-WX009T Intel® Core™ i3 i3-4005U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132589
Info modified on:
01 Feb 2025, 04:57:51
Short summary description ASUS Z450LA-WX009T Intel® Core™ i3 i3-4005U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

ASUS Z450LA-WX009T, Intel® Core™ i3, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS Z450LA-WX009T Intel® Core™ i3 i3-4005U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

ASUS Z450LA-WX009T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.