ASUS R455LJ-WX165T, Intel® Core™ i3, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 500 GB
ASUS R455LJ-WX165T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product colour: Black, Silver