ASUS logo

ASUS A555LJ-DM941T Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52703
Info modified on:
23 Jan 2025, 19:03:32
Short summary description ASUS A555LJ-DM941T Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Black, Silver:

ASUS A555LJ-DM941T, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 6 GB, 1 TB

Long summary description ASUS A555LJ-DM941T Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") Full HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Black, Silver:

ASUS A555LJ-DM941T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.