ASUS logo

ASUS K555LJ-XX135D Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 920M FreeDOS Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38843
Info modified on:
29 Jan 2025, 19:29:21
Short summary description ASUS K555LJ-XX135D Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 920M FreeDOS Brown:

ASUS K555LJ-XX135D, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS K555LJ-XX135D Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 920M FreeDOS Brown:

ASUS K555LJ-XX135D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.