ASUS logo

ASUS A555LF-XX262T Intel® Core™ i3 i3-5010U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Black, Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19398
Info modified on:
01 Feb 2025, 04:57:05
Short summary description ASUS A555LF-XX262T Intel® Core™ i3 i3-5010U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Black, Brown:

ASUS A555LF-XX262T, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS A555LF-XX262T Intel® Core™ i3 i3-5010U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Home Black, Brown:

ASUS A555LF-XX262T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5010U, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.