ASUS logo

ASUS N551JW-CN316H Intel® Core™ i7 i7-4750HQ Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Aluminium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44759
Info modified on:
22 Jan 2025, 06:09:03
Short summary description ASUS N551JW-CN316H Intel® Core™ i7 i7-4750HQ Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Aluminium:

ASUS N551JW-CN316H, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 8 GB, 1 TB, Windows 8.1

Long summary description ASUS N551JW-CN316H Intel® Core™ i7 i7-4750HQ Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Aluminium:

ASUS N551JW-CN316H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4750HQ, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® Iris™ Pro Graphics 5200, Discrete graphics card model: NVIDIA® GeForce® GTX 860M. Operating system installed: Windows 8.1. Product colour: Aluminium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.