ASUS logo

ASUS N551JW-CN093H Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.02 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 4 (802.11n) Windows 8.1 Titanium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38016
Info modified on:
23 Jan 2025, 19:14:48
Short summary description ASUS N551JW-CN093H Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.02 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 4 (802.11n) Windows 8.1 Titanium:

ASUS N551JW-CN093H, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1.02 TB

Long summary description ASUS N551JW-CN093H Intel® Core™ i7 i7-4720HQ Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 1.02 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 4 (802.11n) Windows 8.1 Titanium:

ASUS N551JW-CN093H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.02 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8.1. Product colour: Titanium

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.