ASUS logo

ASUS Transformer Book T100TA Intel Atom® Z3740 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB 64 GB eMMC Windows 8.1 Grey

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40059
Info modified on:
10 Aug 2024, 09:58:29
Short summary description ASUS Transformer Book T100TA Intel Atom® Z3740 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB 64 GB eMMC Windows 8.1 Grey:

ASUS Transformer Book T100TA, Intel Atom®, 1.33 GHz, 25.6 cm (10.1"), 1366 x 768 pixels, 2 GB, 64 GB

Long summary description ASUS Transformer Book T100TA Intel Atom® Z3740 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB 64 GB eMMC Windows 8.1 Grey:

ASUS Transformer Book T100TA. Product type: Hybrid (2-in-1), Form factor: Clamshell. Processor family: Intel Atom®, Processor model: Z3740, Processor frequency: 1.33 GHz. Display diagonal: 25.6 cm (10.1"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Grey

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.