ASUS logo

ASUS ROG G741JM-T4046H Intel® Core™ i7 i7-4710HQ Netbook 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66178
Info modified on:
02 Feb 2025, 23:08:56
Short summary description ASUS ROG G741JM-T4046H Intel® Core™ i7 i7-4710HQ Netbook 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

ASUS ROG G741JM-T4046H, Intel® Core™ i7, 2.5 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS ROG G741JM-T4046H Intel® Core™ i7 i7-4710HQ Netbook 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

ASUS ROG G741JM-T4046H. Product type: Netbook, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.