ASUS logo

ASUS X550ZE-WBFX AMD FX™ FX-7500 Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M230 Windows 8.1

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36365
Info modified on:
30 Jan 2025, 19:57:33
Short summary description ASUS X550ZE-WBFX AMD FX™ FX-7500 Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M230 Windows 8.1:

ASUS X550ZE-WBFX, AMD FX™, 2.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS X550ZE-WBFX AMD FX™ FX-7500 Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M230 Windows 8.1:

ASUS X550ZE-WBFX. Product type: Laptop, Form factor: Clamshell. Processor family: AMD FX™, Processor model: FX-7500, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 8.1

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.