ASUS logo

ASUS F550ZE-XX072T AMD A10 A10-7400P Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 M265DX Windows 10 Home Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148719
Info modified on:
01 Feb 2025, 05:52:19
Short summary description ASUS F550ZE-XX072T AMD A10 A10-7400P Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 M265DX Windows 10 Home Grey, White:

ASUS F550ZE-XX072T, AMD A10, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS F550ZE-XX072T AMD A10 A10-7400P Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 M265DX Windows 10 Home Grey, White:

ASUS F550ZE-XX072T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-7400P, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon R6. Operating system installed: Windows 10 Home. Product colour: Grey, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.