ASUS logo

ASUS F550ZE-XX089H AMD FX™ FX-7600P Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M270 Windows 8.1 Grey, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79125
Info modified on:
02 Feb 2025, 22:57:05
Short summary description ASUS F550ZE-XX089H AMD FX™ FX-7600P Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M270 Windows 8.1 Grey, Silver:

ASUS F550ZE-XX089H, AMD FX™, 2.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS F550ZE-XX089H AMD FX™ FX-7600P Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M270 Windows 8.1 Grey, Silver:

ASUS F550ZE-XX089H. Product type: Laptop, Form factor: Clamshell. Processor family: AMD FX™, Processor model: FX-7600P, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 8.1. Product colour: Grey, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.