ASUS logo

ASUS Transformer Book T100TAF-W10-DK078T Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 4 (802.11n) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76654
Info modified on:
23 Jan 2025, 18:33:24
Short summary description ASUS Transformer Book T100TAF-W10-DK078T Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 4 (802.11n) Windows 10 Home Black:

ASUS Transformer Book T100TAF-W10-DK078T, Intel Atom®, 1.33 GHz, 25.6 cm (10.1"), 1366 x 768 pixels, 2 GB, 532 GB

Long summary description ASUS Transformer Book T100TAF-W10-DK078T Intel Atom® Z3735F Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 532 GB HDD+Flash Wi-Fi 4 (802.11n) Windows 10 Home Black:

ASUS Transformer Book T100TAF-W10-DK078T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1.33 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.