ASUS logo

ASUS Transformer Book T100TAF-BING-DK001B Intel Atom® Z3735G Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 1 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 with Bing Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73987
Info modified on:
22 Jan 2025, 05:59:51
Short summary description ASUS Transformer Book T100TAF-BING-DK001B Intel Atom® Z3735G Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 1 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 with Bing Black:

ASUS Transformer Book T100TAF-BING-DK001B, Intel Atom®, 1.33 GHz, 25.6 cm (10.1"), 1366 x 768 pixels, 1 GB, 32 GB

Long summary description ASUS Transformer Book T100TAF-BING-DK001B Intel Atom® Z3735G Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 1 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 with Bing Black:

ASUS Transformer Book T100TAF-BING-DK001B. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3735G, Processor frequency: 1.33 GHz. Display diagonal: 25.6 cm (10.1"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 1 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: Windows 8.1 with Bing. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.