ASUS Transformer Book T200TA-C1-BL, Intel Atom®, 1.59 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 64 GB
ASUS Transformer Book T200TA-C1-BL. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3795, Processor frequency: 1.59 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Blue