ASUS logo

ASUS X555LN-XO044H Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Windows 8.1 Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77786
Info modified on:
29 Jan 2025, 19:11:24
Short summary description ASUS X555LN-XO044H Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Windows 8.1 Black, Silver:

ASUS X555LN-XO044H, Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description ASUS X555LN-XO044H Intel® Core™ i5 i5-4210U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 840M Windows 8.1 Black, Silver:

ASUS X555LN-XO044H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.