ASUS logo

ASUS C200MA-KX002 Intel® Celeron® N2830 Chromebook 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 16 GB Flash ChromeOS Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26346
Info modified on:
24 Jan 2025, 20:44:56
Short summary description ASUS C200MA-KX002 Intel® Celeron® N2830 Chromebook 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 16 GB Flash ChromeOS Black, Silver:

ASUS C200MA-KX002, Intel® Celeron®, 2.16 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 16 GB

Long summary description ASUS C200MA-KX002 Intel® Celeron® N2830 Chromebook 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 16 GB Flash ChromeOS Black, Silver:

ASUS C200MA-KX002. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2830, Processor frequency: 2.16 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.