ASUS logo

ASUS Chromebook C200MA-KX002 Intel® Celeron® N2830 29.5 cm (11.6") HD+ 2 GB DDR3L-SDRAM 16 GB Flash ChromeOS Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35464
Info modified on:
29 Jan 2025, 19:29:40
Short summary description ASUS Chromebook C200MA-KX002 Intel® Celeron® N2830 29.5 cm (11.6") HD+ 2 GB DDR3L-SDRAM 16 GB Flash ChromeOS Black, Silver:

ASUS Chromebook C200MA-KX002, Intel® Celeron®, 2.16 GHz, 29.5 cm (11.6"), 1600 x 900 pixels, 2 GB, 16 GB

Long summary description ASUS Chromebook C200MA-KX002 Intel® Celeron® N2830 29.5 cm (11.6") HD+ 2 GB DDR3L-SDRAM 16 GB Flash ChromeOS Black, Silver:

ASUS Chromebook C200MA-KX002. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2830, Processor frequency: 2.16 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.