ASUS logo

ASUS K551LN-XX356H Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 774 GB HDD+SSD NVIDIA® GeForce® GT 840M Windows 8.1 Grey, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60652
Info modified on:
23 Jan 2025, 19:19:20
Short summary description ASUS K551LN-XX356H Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 774 GB HDD+SSD NVIDIA® GeForce® GT 840M Windows 8.1 Grey, Stainless steel:

ASUS K551LN-XX356H, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 774 GB

Long summary description ASUS K551LN-XX356H Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 774 GB HDD+SSD NVIDIA® GeForce® GT 840M Windows 8.1 Grey, Stainless steel:

ASUS K551LN-XX356H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 774 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Grey, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.