ASUS logo

ASUS Transformer Book TP550LA-CJ070P Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30810
Info modified on:
23 Jan 2025, 19:21:51
Short summary description ASUS Transformer Book TP550LA-CJ070P Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

ASUS Transformer Book TP550LA-CJ070P, Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description ASUS Transformer Book TP550LA-CJ070P Intel® Core™ i5 i5-4210U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

ASUS Transformer Book TP550LA-CJ070P. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.