ASUS N56JN-CN086H, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 16 GB, 750 GB, Windows 8.1
ASUS N56JN-CN086H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 840M. Operating system installed: Windows 8.1. Product colour: Black, Silver. Weight: 2.7 kg