ASUS logo

ASUS N56JN-CN035H Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43928
Info modified on:
25 Jan 2025, 22:18:59
Short summary description ASUS N56JN-CN035H Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Silver:

ASUS N56JN-CN035H, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 6 GB, 500 GB, Windows 8.1

Long summary description ASUS N56JN-CN035H Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") Full HD 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black, Silver:

ASUS N56JN-CN035H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 840M. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.