ASUS logo

ASUS Zenbook UX303LA-RO467T Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Brown, Stainless steel

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26291
Info modified on:
24 Jan 2025, 20:43:03
Short summary description ASUS Zenbook UX303LA-RO467T Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Brown, Stainless steel:

ASUS Zenbook UX303LA-RO467T, Intel® Core™ i5, 2.2 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description ASUS Zenbook UX303LA-RO467T Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") 8 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Brown, Stainless steel:

ASUS Zenbook UX303LA-RO467T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Brown, Stainless steel. Weight: 1.45 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.