ASUS logo

ASUS Zenbook UX303LA-RO340H Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Touchscreen HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Brown, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28415
Info modified on:
27 Jan 2025, 08:17:31
Short summary description ASUS Zenbook UX303LA-RO340H Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Touchscreen HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Brown, Silver:

ASUS Zenbook UX303LA-RO340H, Intel® Core™ i5, 2.2 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description ASUS Zenbook UX303LA-RO340H Intel® Core™ i5 i5-5200U Laptop 33.8 cm (13.3") Touchscreen HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Brown, Silver:

ASUS Zenbook UX303LA-RO340H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Brown, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.