ASUS logo

ASUS Zenbook UX303LN-R4318H Intel® Core™ i7 i7-5500U Laptop 33.8 cm (13.3") Full HD 12 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® 840M Windows 8.1 Brown

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15853
Info modified on:
27 Jan 2025, 08:44:02
Short summary description ASUS Zenbook UX303LN-R4318H Intel® Core™ i7 i7-5500U Laptop 33.8 cm (13.3") Full HD 12 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® 840M Windows 8.1 Brown:

ASUS Zenbook UX303LN-R4318H, Intel® Core™ i7, 2.4 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 12 GB, 256 GB

Long summary description ASUS Zenbook UX303LN-R4318H Intel® Core™ i7 i7-5500U Laptop 33.8 cm (13.3") Full HD 12 GB DDR3-SDRAM 256 GB SSD NVIDIA® GeForce® 840M Windows 8.1 Brown:

ASUS Zenbook UX303LN-R4318H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.