ASUS logo

ASUS X750LB-TY009H Intel® Core™ i5 i5-4200U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53171
Info modified on:
23 Jan 2025, 18:46:35
Short summary description ASUS X750LB-TY009H Intel® Core™ i5 i5-4200U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver:

ASUS X750LB-TY009H, Intel® Core™ i5, 1.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description ASUS X750LB-TY009H Intel® Core™ i5 i5-4200U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black, Silver:

ASUS X750LB-TY009H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.