ASUS logo

ASUS K95VB-YZ025H-BE Intel® Core™ i7 i7-3630QM Laptop 46.7 cm (18.4") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63576
Info modified on:
27 Jan 2025, 08:09:16
Short summary description ASUS K95VB-YZ025H-BE Intel® Core™ i7 i7-3630QM Laptop 46.7 cm (18.4") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black:

ASUS K95VB-YZ025H-BE, Intel® Core™ i7, 2.4 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS K95VB-YZ025H-BE Intel® Core™ i7 i7-3630QM Laptop 46.7 cm (18.4") Full HD 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Black:

ASUS K95VB-YZ025H-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 46.7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.