ASUS logo

ASUS X102BA-DF002H AMD A4 A4-1200 Laptop 25.6 cm (10.1") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42862
Info modified on:
23 Jan 2025, 18:47:15
Short summary description ASUS X102BA-DF002H AMD A4 A4-1200 Laptop 25.6 cm (10.1") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, White:

ASUS X102BA-DF002H, AMD A4, 1 GHz, 25.6 cm (10.1"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X102BA-DF002H AMD A4 A4-1200 Laptop 25.6 cm (10.1") Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, White:

ASUS X102BA-DF002H. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-1200, Processor frequency: 1 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8180. Operating system installed: Windows 8. Product colour: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.